Essentra Components Cable Clamps - Screw Mount, U Style V-1007

Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet
Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, U Style - V-1007 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, U Style
V-1007
Cable Clamps - Screw Mount, U Style V-1007
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Supplier's Site
Cable Supports and Fasteners - RPC5328-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5328-ND
Cable Supports and Fasteners RPC5328-ND
"Cable Clip, U-Type Black Fastener 0.690"" (17.53mm)"

"Cable Clip, U-Type Black Fastener 0.690"" (17.53mm)"

Buy Now Datasheet
Screw Mount Cable Clamp, Blk, 0.69, Pvc; Cable Clamp / Clip Type Essentra Components - 66AJ4727 - Newark, An Avnet Company
Chicago, IL, United States
Screw Mount Cable Clamp, Blk, 0.69, Pvc; Cable Clamp / Clip Type Essentra Components
66AJ4727
Screw Mount Cable Clamp, Blk, 0.69, Pvc; Cable Clamp / Clip Type Essentra Components 66AJ4727
SCREW MOUNT CABLE CLAMP, BLK, 0.69", PVC; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.69"; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:0.5" RoHS Compliant: Yes

SCREW MOUNT CABLE CLAMP, BLK, 0.69", PVC; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.69"; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:0.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number V-1007 RPC5328-ND 66AJ4727
Product Name Cable Clamps - Screw Mount, U Style Cable Supports and Fasteners Screw Mount Cable Clamp, Blk, 0.69, Pvc; Cable Clamp / Clip Type Essentra Components
Material PVC; Polyvinyl Chloride PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7625 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
P-Clips - 2538543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Steel; Mild Steel
View Details