Essentra Components Twist Ties - Free Standing, Ball Ends TL-350

Description
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening.
Request a Quote Datasheet
Description
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist Ties - Free Standing, Ball Ends - TL-350 - Essentra Components
Erie, PA, USA
Twist Ties - Free Standing, Ball Ends
TL-350
Twist Ties - Free Standing, Ball Ends TL-350
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening.

The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening.

Supplier's Site
Cable Supports and Fasteners - RP601-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP601-ND
Cable Supports and Fasteners RP601-ND
"Cable Clip, Twist Lock Natural 0.300"" ~ 0.400"" (7.62mm ~ 10.16mm)"

"Cable Clip, Twist Lock Natural 0.300"" ~ 0.400"" (7.62mm ~ 10.16mm)"

Buy Now Datasheet
Twist-Lock Cable Fastener; Cable Tie Material Essentra Components - 28AH1311 - Newark, An Avnet Company
Chicago, IL, United States
Twist-Lock Cable Fastener; Cable Tie Material Essentra Components
28AH1311
Twist-Lock Cable Fastener; Cable Tie Material Essentra Components 28AH1311
TWIST-LOCK CABLE FASTENER; CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE TIE LENGTH:26.2MM; CABLE TIE WIDTH:-; CABLE BUNDLE DIAMETER MAX:10.2MM; CABLE TIE TYPE:KURLY/TWIST LOCK; PRODUCT RANGE:-; BODY MATERIAL:NYLON 6.6 ROHS COMPLIANT: YES

TWIST-LOCK CABLE FASTENER; CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE TIE LENGTH:26.2MM; CABLE TIE WIDTH:-; CABLE BUNDLE DIAMETER MAX:10.2MM; CABLE TIE TYPE:KURLY/TWIST LOCK; PRODUCT RANGE:-; BODY MATERIAL:NYLON 6.6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Wire and Cable Clips Cable Ties
Product Number TL-350 RP601-ND 28AH1311
Product Name Twist Ties - Free Standing, Ball Ends Cable Supports and Fasteners Twist-Lock Cable Fastener; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221052 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
2 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clips & Clamps - 2138537 - RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
Material Nylon
View Details