Essentra Components Cable Supports and Fasteners WS-SE2-2-01

Description
"Cable Clip, Wire Saddle Natural Push In 0.390"" L x 0.190"" H (9.90mm x 4.83mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Push In 0.390"" L x 0.190"" H (9.90mm x 4.83mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC1295-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1295-ND
Cable Supports and Fasteners RPC1295-ND
"Cable Clip, Wire Saddle Natural Push In 0.390"" L x 0.190"" H (9.90mm x 4.83mm)"

"Cable Clip, Wire Saddle Natural Push In 0.390"" L x 0.190"" H (9.90mm x 4.83mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 19.5Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4899 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 19.5Mm; Cable Clamp / Clip Type Essentra Components
66AJ4899
Cable Clamp, Nylon 6.6, Natural, 19.5Mm; Cable Clamp / Clip Type Essentra Components 66AJ4899
CABLE CLAMP, NYLON 6.6, NATURAL, 19.5MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19.5mm; Height:8mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 19.5MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19.5mm; Height:8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC1295-ND 66AJ4899
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 19.5Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8106 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Clamping Clip For Conduit Tubes - 8221058 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
Spring Clips - 1753587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details