Essentra Components Cable Supports and Fasteners WS-A-4-01

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 1.050"" H (11.13mm x 26.67mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 1.050"" H (11.13mm x 26.67mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC5416-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5416-ND
Cable Supports and Fasteners RPC5416-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 1.050"" H (11.13mm x 26.67mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 1.050"" H (11.13mm x 26.67mm)"

Buy Now Datasheet
Cable Clamp, 15.4Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ4883 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 15.4Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ4883
Cable Clamp, 15.4Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ4883
CABLE CLAMP, 15.4MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.4mm RoHS Compliant: Yes

CABLE CLAMP, 15.4MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC5416-ND 66AJ4883
Product Name Cable Supports and Fasteners Cable Clamp, 15.4Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8107 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Cable Clips & Clamps - 1707516 - RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
Material Nylon
View Details