Essentra Components Cable Clamps - U, Adhesive Mount UC-4-RT

Description
Cable Clamps provide a secure yet simple fastening and are an ideal cable management solution for a variety of applications. The adhesive mount is a very secure yet removable application
Request a Quote Datasheet
Description
Cable Clamps provide a secure yet simple fastening and are an ideal cable management solution for a variety of applications. The adhesive mount is a very secure yet removable application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - U, Adhesive Mount - UC-4-RT - Essentra Components
Erie, PA, USA
Cable Clamps - U, Adhesive Mount
UC-4-RT
Cable Clamps - U, Adhesive Mount UC-4-RT
Cable Clamps provide a secure yet simple fastening and are an ideal cable management solution for a variety of applications. The adhesive mount is a very secure yet removable application

Cable Clamps provide a secure yet simple fastening and are an ideal cable management solution for a variety of applications. The adhesive mount is a very secure yet removable application

Supplier's Site
Cable Supports and Fasteners - RPC5325-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5325-ND
Cable Supports and Fasteners RPC5325-ND
"Cable Clip, U-Type Black Adhesive 0.250"" (6.35mm)"

"Cable Clip, U-Type Black Adhesive 0.250"" (6.35mm)"

Buy Now Datasheet
Cable Clamp, Pvc, Black, 34.1Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4711 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Pvc, Black, 34.1Mm; Cable Clamp / Clip Type Essentra Components
66AJ4711
Cable Clamp, Pvc, Black, 34.1Mm; Cable Clamp / Clip Type Essentra Components 66AJ4711
CABLE CLAMP, PVC, BLACK, 34.1MM; Cable Clamp / Clip Type:U-Type Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:34.1mm; External Width:15.9mmRoHS Compliant: Yes

CABLE CLAMP, PVC, BLACK, 34.1MM; Cable Clamp / Clip Type:U-Type Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:34.1mm; External Width:15.9mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number UC-4-RT RPC5325-ND 66AJ4711
Product Name Cable Clamps - U, Adhesive Mount Cable Supports and Fasteners Cable Clamp, Pvc, Black, 34.1Mm; Cable Clamp / Clip Type Essentra Components
Material PVC; Polyvinyl Chloride PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Girder Clips - 2037436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.866 inch (22 mm)
Material Steel; Steel
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details