Essentra Components Cable Supports and Fasteners WSLT-02A-01

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.640"" L x 0.390"" H (16.26mm x 9.91mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.640"" L x 0.390"" H (16.26mm x 9.91mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC2163-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC2163-ND
Cable Supports and Fasteners RPC2163-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.640"" L x 0.390"" H (16.26mm x 9.91mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.640"" L x 0.390"" H (16.26mm x 9.91mm)"

Buy Now Datasheet
Cable Clamp, 22.4Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ4939 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 22.4Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ4939
Cable Clamp, 22.4Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ4939
CABLE CLAMP, 22.4MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:22.4mm RoHS Compliant: Yes

CABLE CLAMP, 22.4MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:22.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC2163-ND 66AJ4939
Product Name Cable Supports and Fasteners Cable Clamp, 22.4Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Half Cable Clamp - 8154 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers