Essentra Components Wire Saddle - Adhesive Mount WSB-2-01A-RT

Description
These Wire Saddles have an adhesive mount fixing for quick and easy installation.
Request a Quote Datasheet
Description
These Wire Saddles have an adhesive mount fixing for quick and easy installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle - Adhesive Mount - WSB-2-01A-RT - Essentra Components
Erie, PA, USA
Wire Saddle - Adhesive Mount
WSB-2-01A-RT
Wire Saddle - Adhesive Mount WSB-2-01A-RT
These Wire Saddles have an adhesive mount fixing for quick and easy installation.

These Wire Saddles have an adhesive mount fixing for quick and easy installation.

Supplier's Site
Cable Supports and Fasteners - RPC1290-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1290-ND
Cable Supports and Fasteners RPC1290-ND
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.460"" L x 0.250"" H (11.68mm x 6.35mm)"

"Cable Clip, Wire Saddle on Base Natural Adhesive 0.460"" L x 0.250"" H (11.68mm x 6.35mm)"

Buy Now Datasheet
Cable Clamp, Natural, Nylon 6.6, 25.4Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4922 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Natural, Nylon 6.6, 25.4Mm; Cable Clamp / Clip Type Essentra Components
66AJ4922
Cable Clamp, Natural, Nylon 6.6, 25.4Mm; Cable Clamp / Clip Type Essentra Components 66AJ4922
CABLE CLAMP, NATURAL, NYLON 6.6, 25.4MM; Cable Clamp / Clip Type:Adhesive Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.4mm RoHS Compliant: Yes

CABLE CLAMP, NATURAL, NYLON 6.6, 25.4MM; Cable Clamp / Clip Type:Adhesive Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number WSB-2-01A-RT RPC1290-ND 66AJ4922
Product Name Wire Saddle - Adhesive Mount Cable Supports and Fasteners Cable Clamp, Natural, Nylon 6.6, 25.4Mm; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip; Wire Saddle Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233433 - RS Components, Ltd.
Specs
Type Nail Style Clip; Tv cable clip
Diameter 0.315 inch (8 mm)
Material Pe
View Details
Insulated Half Cable Clamp - 8165 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details