Essentra Components Twist Ties - Snap Mount TLJ-200-01

Description
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel using the snap mount.
Request a Quote Datasheet
Description
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel using the snap mount.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist Ties - Snap Mount - TLJ-200-01 - Essentra Components
Erie, PA, USA
Twist Ties - Snap Mount
TLJ-200-01
Twist Ties - Snap Mount TLJ-200-01
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel using the snap mount.

The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel using the snap mount.

Supplier's Site
Cable Supports and Fasteners - RP1015-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP1015-ND
Cable Supports and Fasteners RP1015-ND
"Cable Clip, Twist Lock Natural Push In 0.150"" ~ 0.250"" (3.81mm ~ 6.35mm)"

"Cable Clip, Twist Lock Natural Push In 0.150"" ~ 0.250"" (3.81mm ~ 6.35mm)"

Buy Now Datasheet
Twist Lock Cable Tie, L-21.5Mm, Natural; Cable Tie Material Essentra Components - 66AJ4700 - Newark, An Avnet Company
Chicago, IL, United States
Twist Lock Cable Tie, L-21.5Mm, Natural; Cable Tie Material Essentra Components
66AJ4700
Twist Lock Cable Tie, L-21.5Mm, Natural; Cable Tie Material Essentra Components 66AJ4700
TWIST LOCK CABLE TIE, L-21.5MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:21.5mm; Cable Tie Width:-; Cable Bundle Diameter Max:15.2mm; Cable Tie Type:Kurly/Twist Lock; Product Range:TLJ Series RoHS Compliant: Yes

TWIST LOCK CABLE TIE, L-21.5MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:21.5mm; Cable Tie Width:-; Cable Bundle Diameter Max:15.2mm; Cable Tie Type:Kurly/Twist Lock; Product Range:TLJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Wire and Cable Clips Cable Ties
Product Number TLJ-200-01 RP1015-ND 66AJ4700
Product Name Twist Ties - Snap Mount Cable Supports and Fasteners Twist Lock Cable Tie, L-21.5Mm, Natural; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221058 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Alligator, Crocodile, Heavy Duty Clips - 36-5038-ND - DigiKey
Specs
Material Steel
View Details