Essentra Components Flat Cable Clamp - Adhesive Mount, Hinged, with Tension, Low Profile TFCM-25

Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access, offer tension for added cable stability and are perfect for even flatter cables
Request a Quote Datasheet
Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access, offer tension for added cable stability and are perfect for even flatter cables
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Adhesive Mount, Hinged, with Tension, Low Profile - TFCM-25 - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Adhesive Mount, Hinged, with Tension, Low Profile
TFCM-25
Flat Cable Clamp - Adhesive Mount, Hinged, with Tension, Low Profile TFCM-25
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access, offer tension for added cable stability and are perfect for even flatter cables

For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access, offer tension for added cable stability and are perfect for even flatter cables

Supplier's Site
Cable Supports and Fasteners - RPC2134-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC2134-ND
Cable Supports and Fasteners RPC2134-ND
"Cable Clip, Flat Natural Adhesive 1.150"" (29.21mm)"

"Cable Clip, Flat Natural Adhesive 1.150"" (29.21mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 40Mm; Cable Clamp / Clip Type Essentra Components - 86AH0079 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 40Mm; Cable Clamp / Clip Type Essentra Components
86AH0079
Cable Clamp, Nylon 6.6, Natural, 40Mm; Cable Clamp / Clip Type Essentra Components 86AH0079
CABLE CLAMP, NYLON 6.6, NATURAL, 40MM; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:40mm; External Width:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 40MM; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:40mm; External Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number TFCM-25 RPC2134-ND 86AH0079
Product Name Flat Cable Clamp - Adhesive Mount, Hinged, with Tension, Low Profile Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 40Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8168 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details