Cable Clamps provide a secure yet simple fastening and are an ideal cable management solution for a variety of applications. The plug-in application adds to the ease of installation and the locking clip adds a level of security
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.313"" (7.95mm)"
STANDOFF LOCKING CABLE CLIP, NAT, PA 6.6; Cable Clamp / Clip Type:Standoff Locking Cable Clip; Internal Diameter:0.312"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:0.56" RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | SLCS-370-6-01 | SLCS-370-6-01-ND | 66AJ4592 |
| Product Name | Cable Clamps - Plug In, Standoff, Locking | Cable Supports and Fasteners | Standoff Locking Cable Clip, Nat, Pa 6.6; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |