"Cable Clip, Wire Saddle on Base Natural Adhesive 0.118"" ~ 0.335"" (3.00mm ~ 8.51mm)"
CABLE CLAMP, NATURAL, NYLON 6.6, 17.8MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:8.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:17.8mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | WAC3-01A4-RT-ND | 66AJ4752 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Natural, Nylon 6.6, 17.8Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |