Essentra Components Cable Supports and Fasteners WS-SH-4-01

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 1.070"" H (11.13mm x 27.18mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 1.070"" H (11.13mm x 27.18mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - WS-SH-4-01-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
WS-SH-4-01-ND
Cable Supports and Fasteners WS-SH-4-01-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 1.070"" H (11.13mm x 27.18mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 1.070"" H (11.13mm x 27.18mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4905 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components
66AJ4905
Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components 66AJ4905
CABLE CLAMP, NYLON 6.6, NATURAL, 15.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.4mm; Height:34.8mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 15.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.4mm; Height:34.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number WS-SH-4-01-ND 66AJ4905
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8161 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 2414827 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details