Essentra Components Cable Clamp, Nylon 6.6, Natural, 18.4Mm; Cable Clamp / Clip Type Essentra Components WS-SE-A-3-01

Description
CABLE CLAMP, NYLON 6.6, NATURAL, 18.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:18.4mm; External Width:3mm RoHS Compliant: Yes
Description
CABLE CLAMP, NYLON 6.6, NATURAL, 18.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:18.4mm; External Width:3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Nylon 6.6, Natural, 18.4Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4888 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 18.4Mm; Cable Clamp / Clip Type Essentra Components
66AJ4888
Cable Clamp, Nylon 6.6, Natural, 18.4Mm; Cable Clamp / Clip Type Essentra Components 66AJ4888
CABLE CLAMP, NYLON 6.6, NATURAL, 18.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:18.4mm; External Width:3mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 18.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:18.4mm; External Width:3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 66AJ4888
Product Name Cable Clamp, Nylon 6.6, Natural, 18.4Mm; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 102568 - RS Components, Ltd.
Specs
Diameter 0.276 inch (7 mm)
Material Polyethylene
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details