Essentra Components Wire Clip - Plastic, Adhesive Mount WCA006A

Description
An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely.
Request a Quote Datasheet
Description
An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Clip - Plastic, Adhesive Mount - WCA006A - Essentra Components
Erie, PA, USA
Wire Clip - Plastic, Adhesive Mount
WCA006A
Wire Clip - Plastic, Adhesive Mount WCA006A
An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely.

An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely.

Supplier's Site
Cable Supports and Fasteners - RPC6242-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC6242-ND
Cable Supports and Fasteners RPC6242-ND
"Cable Clip, C-Type Natural Adhesive 0.470"" L x 0.230"" H (11.94mm x 5.84mm)"

"Cable Clip, C-Type Natural Adhesive 0.470"" L x 0.230"" H (11.94mm x 5.84mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 16Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4756 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 16Mm; Cable Clamp / Clip Type Essentra Components
66AJ4756
Cable Clamp, Nylon 6.6, Natural, 16Mm; Cable Clamp / Clip Type Essentra Components 66AJ4756
CABLE CLAMP, NYLON 6.6, NATURAL, 16MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:16mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 16MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:16mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number WCA006A RPC6242-ND 66AJ4756
Product Name Wire Clip - Plastic, Adhesive Mount Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 16Mm; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Alligator, Crocodile, Heavy Duty Clips - 36-5044-ND - DigiKey
Specs
Material Steel
View Details
Cable Clips & Clamps - 109465 - RS Components, Ltd.
Specs
Diameter 0.252 inch (6.4 mm)
Material PVC; Polyvinyl Chloride
View Details