Cable Clamps provide a secure yet simple fastening and are an ideal cable management solution for a variety of applications. The plug-in application adds to the ease of installation and the locking clip adds a level of security
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.470"" (11.94mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 14.3MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:12mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:14.3mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | SLCSE2-500-3-01 | RPC5063-ND | 66AJ4610 |
| Product Name | Cable Clamps - Plug In, Standoff, Locking | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 14.3Mm; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |