Essentra Components Cable Supports and Fasteners XRC3-TH01

Description
Cable Clip, Wire Saddle Natural DIN Rail/Metal Rail
Request a Quote Datasheet
Description
Cable Clip, Wire Saddle Natural DIN Rail/Metal Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC6268-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC6268-ND
Cable Supports and Fasteners RPC6268-ND
Cable Clip, Wire Saddle Natural DIN Rail/Metal Rail

Cable Clip, Wire Saddle Natural DIN Rail/Metal Rail

Buy Now Datasheet
Cable Clamp, Glass Filled Nylon 6.6, Nat; Cable Clamp / Clip Type Essentra Components - 66AJ4971 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Glass Filled Nylon 6.6, Nat; Cable Clamp / Clip Type Essentra Components
66AJ4971
Cable Clamp, Glass Filled Nylon 6.6, Nat; Cable Clamp / Clip Type Essentra Components 66AJ4971
CABLE CLAMP, GLASS FILLED NYLON 6.6, NAT; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:3.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Cable Clamp / Clip Colour:Natural; External Length:- RoHS Compliant: Yes

CABLE CLAMP, GLASS FILLED NYLON 6.6, NAT; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:3.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Cable Clamp / Clip Colour:Natural; External Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC6268-ND 66AJ4971
Product Name Cable Supports and Fasteners Cable Clamp, Glass Filled Nylon 6.6, Nat; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8142 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 109465 - RS Components, Ltd.
Specs
Diameter 0.252 inch (6.4 mm)
Material PVC; Polyvinyl Chloride
View Details