"Cable Clip, Wire Saddle on Base Natural Adhesive 0.421"" L x 0.189"" H (10.69mm x 4.80mm)"
CABLE CLAMP, NYLON, NATURAL, 16.8MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:16.8mm; External Width:-; Height:10.4mmRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC2164-ND | 66AJ4953 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon, Natural, 16.8Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |