For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access, offer tension for added cable stability and are perfect for even flatter cables
"Cable Clip, Flat Natural Adhesive 0.870"" (22.10mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 32MM; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:32mm; External Width:- RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | TFCM-25S | RPC1677-ND | 86AH0081 |
| Product Name | Flat Cable Clamp - Adhesive Mount, Hinged, with Tension, Low Profile | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 32Mm; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |