Essentra Components Cable Clamps - Plug In, Split SRC-4-01

Description
Split design that allows bundles to be loaded by separating the clip at the base The bundle is held securely in place; removable only by removing the clip from the blind side Fins at the base provide added stability Nylon 6/6
Request a Quote Datasheet
Description
Split design that allows bundles to be loaded by separating the clip at the base The bundle is held securely in place; removable only by removing the clip from the blind side Fins at the base provide added stability Nylon 6/6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Plug In, Split - SRC-4-01 - Essentra Components
Erie, PA, USA
Cable Clamps - Plug In, Split
SRC-4-01
Cable Clamps - Plug In, Split SRC-4-01
Split design that allows bundles to be loaded by separating the clip at the base The bundle is held securely in place; removable only by removing the clip from the blind side Fins at the base provide added stability Nylon 6/6

Split design that allows bundles to be loaded by separating the clip at the base
The bundle is held securely in place; removable only by removing the clip from the blind side
Fins at the base provide added stability
Nylon 6/6

Supplier's Site
Cable Supports and Fasteners - SRC-4-01-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
SRC-4-01-ND
Cable Supports and Fasteners SRC-4-01-ND
"Cable Clip, Wire Saddle Natural Split Arrowhead, Winged 0.250"" (6.35mm)"

"Cable Clip, Wire Saddle Natural Split Arrowhead, Winged 0.250"" (6.35mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 25.7Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4636 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 25.7Mm; Cable Clamp / Clip Type Essentra Components
66AJ4636
Cable Clamp, Nylon 6.6, Natural, 25.7Mm; Cable Clamp / Clip Type Essentra Components 66AJ4636
CABLE CLAMP, NYLON 6.6, NATURAL, 25.7MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.7mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 25.7MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number SRC-4-01 SRC-4-01-ND 66AJ4636
Product Name Cable Clamps - Plug In, Split Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 25.7Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details
P-Clips - 1440669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details
Nylon Cable Clamp - 7629 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.375 inch (9.52 mm)
View Details
4 suppliers