Essentra Components Cable Supports and Fasteners WSLC-6-01

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.472"" L x 0.236"" H (11.99mm x 5.99mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.472"" L x 0.236"" H (11.99mm x 5.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC6262-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC6262-ND
Cable Supports and Fasteners RPC6262-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.472"" L x 0.236"" H (11.99mm x 5.99mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.472"" L x 0.236"" H (11.99mm x 5.99mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 18Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4932 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 18Mm; Cable Clamp / Clip Type Essentra Components
66AJ4932
Cable Clamp, Nylon 6.6, Natural, 18Mm; Cable Clamp / Clip Type Essentra Components 66AJ4932
CABLE CLAMP, NYLON 6.6, NATURAL, 18MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:18mm; External Width:4mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 18MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:18mm; External Width:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC6262-ND 66AJ4932
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 18Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Clamping Clip For Conduit Tubes - 8221058 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details