Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
"Cable Clip, U-Type Black Fastener 0.560"" (14.22mm)"
SCREW MOUNT CABLE CLAMP, BLK, 0.56", PVC; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.56"; Cable Clamp / Clip Material:PVC (Polyvinylchloride);
CBL CLIP U-TYPE BLACK FASTENER
| Essentra Components | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips | Cable Ties |
| Product Number | V-1005 | RPC1877-ND | 66AJ4725 | V-1005 |
| Product Name | Cable Clamps - Screw Mount, U Style | Cable Supports and Fasteners | Screw Mount Cable Clamp, Blk, 0.56, Pvc; Cable Clamp / Clip Type Essentra Components | Cable Supports and Fasteners |
| Material | PVC; Polyvinyl Chloride | PVC; Polyvinyl Chloride (PVC) |