Essentra Components Cable Supports and Fasteners WSLT-02-1-01

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.530"" L x 0.140"" H (13.46mm x 3.56mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.530"" L x 0.140"" H (13.46mm x 3.56mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC5433-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5433-ND
Cable Supports and Fasteners RPC5433-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.530"" L x 0.140"" H (13.46mm x 3.56mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.530"" L x 0.140"" H (13.46mm x 3.56mm)"

Buy Now Datasheet
Cable Clamp, 19.6Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ4937 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 19.6Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ4937
Cable Clamp, 19.6Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ4937
CABLE CLAMP, 19.6MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19.6mm RoHS Compliant: Yes

CABLE CLAMP, 19.6MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC5433-ND 66AJ4937
Product Name Cable Supports and Fasteners Cable Clamp, 19.6Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details
Half Cable Clamp - 8143 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Cable Clips & Clamps - 233190 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Flat cable clamp
Diameter 0.315 inch (8 mm)
Material PVC; Pvc
View Details