"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.472"" L x 0.157"" H (11.99mm x 3.99mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 18MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:18mm; External Width:4mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC6261-ND | 66AJ4931 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 18Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |