Essentra Components Cable Supports and Fasteners WSLT-02A-19

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.640"" L x 0.390"" H (16.26mm x 9.91mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.640"" L x 0.390"" H (16.26mm x 9.91mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC5434-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5434-ND
Cable Supports and Fasteners RPC5434-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.640"" L x 0.390"" H (16.26mm x 9.91mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.640"" L x 0.390"" H (16.26mm x 9.91mm)"

Buy Now Datasheet
Cable Clamp, Nylon, Natural, 22.4Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4940 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon, Natural, 22.4Mm; Cable Clamp / Clip Type Essentra Components
66AJ4940
Cable Clamp, Nylon, Natural, 22.4Mm; Cable Clamp / Clip Type Essentra Components 66AJ4940
CABLE CLAMP, NYLON, NATURAL, 22.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:4.75mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:22.4mm; External Width:5mm RoHS Compliant: Yes

CABLE CLAMP, NYLON, NATURAL, 22.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:4.75mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:22.4mm; External Width:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC5434-ND 66AJ4940
Product Name Cable Supports and Fasteners Cable Clamp, Nylon, Natural, 22.4Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233578 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.335 inch (8.5 mm)
Material Pe
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Half Cable Clamp - 8145 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers