Essentra Components Cable Clamps - Screw Mount, U Style VM-1004

Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet
Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, U Style - VM-1004 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, U Style
VM-1004
Cable Clamps - Screw Mount, U Style VM-1004
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Supplier's Site
Cable Supports and Fasteners - RPC1455-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1455-ND
Cable Supports and Fasteners RPC1455-ND
"Cable Clip, U-Type Black Fastener 0.500"" (12.70mm)"

"Cable Clip, U-Type Black Fastener 0.500"" (12.70mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Black, 19.1Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4743 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Black, 19.1Mm; Cable Clamp / Clip Type Essentra Components
66AJ4743
Cable Clamp, Nylon 6.6, Black, 19.1Mm; Cable Clamp / Clip Type Essentra Components 66AJ4743
CABLE CLAMP, NYLON 6.6, BLACK, 19.1MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:19.1mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, BLACK, 19.1MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:19.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number VM-1004 RPC1455-ND 66AJ4743
Product Name Cable Clamps - Screw Mount, U Style Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Black, 19.1Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8106 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 8178962 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.551 inch (14 mm)
Material Nylon 66
View Details