Essentra Components Cable Supports and Fasteners TPCE5-51-6M-01

Description
"Cable Clip, U-Type Natural Arrowhead, Cupped 0.200"" (5.08mm)"
Request a Quote Datasheet
Description
"Cable Clip, U-Type Natural Arrowhead, Cupped 0.200"" (5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - TPCE5-51-6M-01-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
TPCE5-51-6M-01-ND
Cable Supports and Fasteners TPCE5-51-6M-01-ND
"Cable Clip, U-Type Natural Arrowhead, Cupped 0.200"" (5.08mm)"

"Cable Clip, U-Type Natural Arrowhead, Cupped 0.200"" (5.08mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 19Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4707 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 19Mm; Cable Clamp / Clip Type Essentra Components
66AJ4707
Cable Clamp, Nylon 6.6, Natural, 19Mm; Cable Clamp / Clip Type Essentra Components 66AJ4707
CABLE CLAMP, NYLON 6.6, NATURAL, 19MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:5.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 19MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:5.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number TPCE5-51-6M-01-ND 66AJ4707
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 19Mm; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7638 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 1707667 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.374 inch (9.5 mm)
Material PVC; Pvc
View Details