"Cable Clip, Wire Saddle Natural Push In, Winged 0.438"" L x 1.050"" H (11.13mm x 26.67mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 15.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.4mm; Height:35mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC5405-ND | 66AJ4917 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |