Essentra Components Cable Clamps - Screw Mount ,P Style, Steel, Rubber Cushion SPN-8

Description
Steel Clamp Screw mounts are ideal for clamping applications for pipes, hoses, cables and wires. The rubber cushion provides some protection for the hose whilst the steel component and screw mount application result in a secure fastening
Request a Quote Datasheet
Description
Steel Clamp Screw mounts are ideal for clamping applications for pipes, hoses, cables and wires. The rubber cushion provides some protection for the hose whilst the steel component and screw mount application result in a secure fastening
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount ,P Style, Steel, Rubber Cushion - SPN-8 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount ,P Style, Steel, Rubber Cushion
SPN-8
Cable Clamps - Screw Mount ,P Style, Steel, Rubber Cushion SPN-8
Steel Clamp Screw mounts are ideal for clamping applications for pipes, hoses, cables and wires. The rubber cushion provides some protection for the hose whilst the steel component and screw mount application result in a secure fastening

Steel Clamp Screw mounts are ideal for clamping applications for pipes, hoses, cables and wires. The rubber cushion provides some protection for the hose whilst the steel component and screw mount application result in a secure fastening

Supplier's Site
Cable Supports and Fasteners - RPC1270-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1270-ND
Cable Supports and Fasteners RPC1270-ND
"Cable Clamp, P-Type Black, Silver Fastener 0.500"" (12.70mm)"

"Cable Clamp, P-Type Black, Silver Fastener 0.500"" (12.70mm)"

Buy Now Datasheet
Screw Mount Cable Clamp, Blk, Steel/tpe; Cable Clamp / Clip Type Essentra Components - 86AH0056 - Newark, An Avnet Company
Chicago, IL, United States
Screw Mount Cable Clamp, Blk, Steel/tpe; Cable Clamp / Clip Type Essentra Components
86AH0056
Screw Mount Cable Clamp, Blk, Steel/tpe; Cable Clamp / Clip Type Essentra Components 86AH0056
SCREW MOUNT CABLE CLAMP, BLK, STEEL/TPE; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.5"; Cable Clamp / Clip Material:Steel, Thermoplastic Elastomer; Cable Clamp / Clip Colour:Black; External Length:- RoHS Compliant: Yes

SCREW MOUNT CABLE CLAMP, BLK, STEEL/TPE; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.5"; Cable Clamp / Clip Material:Steel, Thermoplastic Elastomer; Cable Clamp / Clip Colour:Black; External Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number SPN-8 RPC1270-ND 86AH0056
Product Name Cable Clamps - Screw Mount ,P Style, Steel, Rubber Cushion Cable Supports and Fasteners Screw Mount Cable Clamp, Blk, Steel/tpe; Cable Clamp / Clip Type Essentra Components
Material Steel; Cold Rolled Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7622 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
UVX Clip - Blind Mount - Heyco®-Tite - PennEngineering®
Specs
Type Push Mount Clip; Blind Mount
Number of Wires 2 #
View Details
Cable Clips & Clamps - 1865404 - RS Components, Ltd.
Specs
Type Attach P
Diameter 0.984 inch (25 mm)
Material Steel; Plated Steel
View Details