Essentra Components Cable Clamps - Screw Mount, Strain Relief SRCC-2

Description
Strain Relief Clamps mount in a chassis to secure the main power cable in appliances. The clamp provides strain relief to the cable and protects the cable from the metal cut-out whilst the screw mounting provides a secure fastening
Request a Quote Datasheet
Description
Strain Relief Clamps mount in a chassis to secure the main power cable in appliances. The clamp provides strain relief to the cable and protects the cable from the metal cut-out whilst the screw mounting provides a secure fastening
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, Strain Relief - SRCC-2 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, Strain Relief
SRCC-2
Cable Clamps - Screw Mount, Strain Relief SRCC-2
Strain Relief Clamps mount in a chassis to secure the main power cable in appliances. The clamp provides strain relief to the cable and protects the cable from the metal cut-out whilst the screw mounting provides a secure fastening

Strain Relief Clamps mount in a chassis to secure the main power cable in appliances. The clamp provides strain relief to the cable and protects the cable from the metal cut-out whilst the screw mounting provides a secure fastening

Supplier's Site
Cable Supports and Fasteners - RPC2110-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC2110-ND
Cable Supports and Fasteners RPC2110-ND
"Cable Clamp, Strain Relief Black Fastener 0.315"" (8.00mm)"

"Cable Clamp, Strain Relief Black Fastener 0.315"" (8.00mm)"

Buy Now Datasheet
Cable Clamp, Black, Nylon 6.6, 20Mm; Cable Clamp / Clip Type Essentra Components - 86AH1044 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Black, Nylon 6.6, 20Mm; Cable Clamp / Clip Type Essentra Components
86AH1044
Cable Clamp, Black, Nylon 6.6, 20Mm; Cable Clamp / Clip Type Essentra Components 86AH1044
CABLE CLAMP, BLACK, NYLON 6.6, 20MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:20mm; Height:5mm RoHS Compliant: Yes

CABLE CLAMP, BLACK, NYLON 6.6, 20MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:20mm; Height:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number SRCC-2 RPC2110-ND 86AH1044
Product Name Cable Clamps - Screw Mount, Strain Relief Cable Supports and Fasteners Cable Clamp, Black, Nylon 6.6, 20Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8145 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 1823855 - RS Components, Ltd.
Specs
Type Clip
Diameter 0.787 inch (20 mm)
Material Steel; Steel
View Details