Essentra Components Wire Saddle - Locking, Side Mount SMWSLT-1-19

Description
Side Mount Wire Saddles are ideal for applications where space may be restricted and therefore side entry is required. These wire saddles also lock wires into place to ensure your wires don't move about.
Request a Quote Datasheet
Description
Side Mount Wire Saddles are ideal for applications where space may be restricted and therefore side entry is required. These wire saddles also lock wires into place to ensure your wires don't move about.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle - Locking, Side Mount - SMWSLT-1-19 - Essentra Components
Erie, PA, USA
Wire Saddle - Locking, Side Mount
SMWSLT-1-19
Wire Saddle - Locking, Side Mount SMWSLT-1-19
Side Mount Wire Saddles are ideal for applications where space may be restricted and therefore side entry is required. These wire saddles also lock wires into place to ensure your wires don't move about.

Side Mount Wire Saddles are ideal for applications where space may be restricted and therefore side entry is required. These wire saddles also lock wires into place to ensure your wires don't move about.

Supplier's Site
Cable Supports and Fasteners - RPC5097-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5097-ND
Cable Supports and Fasteners RPC5097-ND
"Cable Clip, Wire Saddle Natural Push In, Side Mount 0.457"" L x 0.283"" H (11.61mm x 7.19mm)"

"Cable Clip, Wire Saddle Natural Push In, Side Mount 0.457"" L x 0.283"" H (11.61mm x 7.19mm)"

Buy Now Datasheet
Cable Clamp, Natural, Nylon 6.6, 14.6Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4615 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Natural, Nylon 6.6, 14.6Mm; Cable Clamp / Clip Type Essentra Components
66AJ4615
Cable Clamp, Natural, Nylon 6.6, 14.6Mm; Cable Clamp / Clip Type Essentra Components 66AJ4615
CABLE CLAMP, NATURAL, NYLON 6.6, 14.6MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:14.6mm; External Width:5mm RoHS Compliant: Yes

CABLE CLAMP, NATURAL, NYLON 6.6, 14.6MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:14.6mm; External Width:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number SMWSLT-1-19 RPC5097-ND 66AJ4615
Product Name Wire Saddle - Locking, Side Mount Cable Supports and Fasteners Cable Clamp, Natural, Nylon 6.6, 14.6Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221053 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Cable Clips & Clamps - 2414827 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details