Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
"Cable Clip, U-Type Black Fastener 0.500"" (12.70mm)"
SCREW MOUNT CABLE CLAMP, BLK, 0.5", PVC; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.5"; Cable Clamp / Clip Material:PVC (Polyvinylchloride);
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | V-1004 | RPC1876-ND | 66AJ4724 |
| Product Name | Cable Clamps - Screw Mount, U Style | Cable Supports and Fasteners | Screw Mount Cable Clamp, Blk, 0.5, Pvc; Cable Clamp / Clip Type Essentra Components |
| Material | PVC; Polyvinyl Chloride | PVC; Polyvinyl Chloride (PVC) |