Essentra Components Cable Supports and Fasteners SHR-C3

Description
"Cable Clip, C-Type Black Adhesive, Fastener 0.787"" ~ 0.984"" (19.99mm ~ 24.99mm)"
Request a Quote Datasheet
Description
"Cable Clip, C-Type Black Adhesive, Fastener 0.787"" ~ 0.984"" (19.99mm ~ 24.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - SHR-C3-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
SHR-C3-ND
Cable Supports and Fasteners SHR-C3-ND
"Cable Clip, C-Type Black Adhesive, Fastener 0.787"" ~ 0.984"" (19.99mm ~ 24.99mm)"

"Cable Clip, C-Type Black Adhesive, Fastener 0.787"" ~ 0.984"" (19.99mm ~ 24.99mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Black, 22Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4578 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Black, 22Mm; Cable Clamp / Clip Type Essentra Components
66AJ4578
Cable Clamp, Nylon 6.6, Black, 22Mm; Cable Clamp / Clip Type Essentra Components 66AJ4578
CABLE CLAMP, NYLON 6.6, BLACK, 22MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:22mm; Height:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, BLACK, 22MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:22mm; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number SHR-C3-ND 66AJ4578
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Black, 22Mm; Cable Clamp / Clip Type Essentra Components
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8168 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 2414827 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details