Essentra Components Wire Saddle - Non Locking, Snap In, Square Hole Mount WS-SH-3-01

Description
These wire salddes snap into a 5.5mm square hole in a - thick panel. The square hole prevents the wire saddle from rotating in the hole. Available in 4 sizes to hold different bundle sizes.
Request a Quote Datasheet
Description
These wire salddes snap into a 5.5mm square hole in a - thick panel. The square hole prevents the wire saddle from rotating in the hole. Available in 4 sizes to hold different bundle sizes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle - Non Locking, Snap In, Square Hole Mount - WS-SH-3-01 - Essentra Components
Erie, PA, USA
Wire Saddle - Non Locking, Snap In, Square Hole Mount
WS-SH-3-01
Wire Saddle - Non Locking, Snap In, Square Hole Mount WS-SH-3-01
These wire salddes snap into a 5.5mm square hole in a - thick panel. The square hole prevents the wire saddle from rotating in the hole. Available in 4 sizes to hold different bundle sizes.

These wire salddes snap into a 5.5mm square hole in a - thick panel. The square hole prevents the wire saddle from rotating in the hole. Available in 4 sizes to hold different bundle sizes.

Supplier's Site
Cable Supports and Fasteners - WS-SH-3-01-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
WS-SH-3-01-ND
Cable Supports and Fasteners WS-SH-3-01-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 0.750"" H (11.13mm x 19.05mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 0.750"" H (11.13mm x 19.05mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4904 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components
66AJ4904
Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components 66AJ4904
CABLE CLAMP, NYLON 6.6, NATURAL, 15.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.4mm; Height:26.9mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 15.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.4mm; Height:26.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number WS-SH-3-01 WS-SH-3-01-ND 66AJ4904
Product Name Wire Saddle - Non Locking, Snap In, Square Hole Mount Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 15.4Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Half Cable Clamp - 8141 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers