Essentra Components Cable Clamp, Nylon 6.6, Black, 14Mm; Cable Clamp / Clip Type Essentra Components WM-1A

Description
CABLE CLAMP, NYLON 6.6, BLACK, 14MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:14mm RoHS Compliant: Yes
Description
CABLE CLAMP, NYLON 6.6, BLACK, 14MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:14mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Nylon 6.6, Black, 14Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4850 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Black, 14Mm; Cable Clamp / Clip Type Essentra Components
66AJ4850
Cable Clamp, Nylon 6.6, Black, 14Mm; Cable Clamp / Clip Type Essentra Components 66AJ4850
CABLE CLAMP, NYLON 6.6, BLACK, 14MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:14mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, BLACK, 14MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:14mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 66AJ4850
Product Name Cable Clamp, Nylon 6.6, Black, 14Mm; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8134 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details