Essentra Components Cable Supports and Fasteners TPCE5-51-10M-19

Description
"Cable Clip, U-Type Natural Arrowhead, Cupped 0.200"" (5.08mm)"
Request a Quote Datasheet
Description
"Cable Clip, U-Type Natural Arrowhead, Cupped 0.200"" (5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - TPCE5-51-10M-19-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
TPCE5-51-10M-19-ND
Cable Supports and Fasteners TPCE5-51-10M-19-ND
"Cable Clip, U-Type Natural Arrowhead, Cupped 0.200"" (5.08mm)"

"Cable Clip, U-Type Natural Arrowhead, Cupped 0.200"" (5.08mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 19Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4704 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 19Mm; Cable Clamp / Clip Type Essentra Components
66AJ4704
Cable Clamp, Nylon 6.6, Natural, 19Mm; Cable Clamp / Clip Type Essentra Components 66AJ4704
CABLE CLAMP, NYLON 6.6, NATURAL, 19MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:5.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 19MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:5.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number TPCE5-51-10M-19-ND 66AJ4704
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 19Mm; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2538559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details