Essentra Components Wire Clip - Plastic, Adhesive Mount WCK-720-01A-RT

Description
An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely.
Request a Quote Datasheet
Description
An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Clip - Plastic, Adhesive Mount - WCK-720-01A-RT - Essentra Components
Erie, PA, USA
Wire Clip - Plastic, Adhesive Mount
WCK-720-01A-RT
Wire Clip - Plastic, Adhesive Mount WCK-720-01A-RT
An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely.

An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely.

Supplier's Site
Cable Supports and Fasteners - RP619-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP619-ND
Cable Supports and Fasteners RP619-ND
"Cable Clip, C-Type Natural Adhesive 0.720"" L x 0.540"" H (18.29mm x 13.72mm)"

"Cable Clip, C-Type Natural Adhesive 0.720"" L x 0.540"" H (18.29mm x 13.72mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 25.4Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4761 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 25.4Mm; Cable Clamp / Clip Type Essentra Components
66AJ4761
Cable Clamp, Nylon 6.6, Natural, 25.4Mm; Cable Clamp / Clip Type Essentra Components 66AJ4761
CABLE CLAMP, NYLON 6.6, NATURAL, 25.4MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.4mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 25.4MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number WCK-720-01A-RT RP619-ND 66AJ4761
Product Name Wire Clip - Plastic, Adhesive Mount Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 25.4Mm; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8124 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Clamping Clip For Conduit Tubes - 8221053 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers