Essentra Components Flat Cable Clamp - Adhesive Mount, Hinged, with Tension TFCC-50-01

Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access and also offer tension for added cable stability
Request a Quote Datasheet
Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access and also offer tension for added cable stability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Adhesive Mount, Hinged, with Tension - TFCC-50-01 - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Adhesive Mount, Hinged, with Tension
TFCC-50-01
Flat Cable Clamp - Adhesive Mount, Hinged, with Tension TFCC-50-01
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access and also offer tension for added cable stability

For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access and also offer tension for added cable stability

Supplier's Site
Cable Supports and Fasteners - RPC2132-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC2132-ND
Cable Supports and Fasteners RPC2132-ND
"Cable Clip, Flat Natural Adhesive 2.570"" (65.28mm)"

"Cable Clip, Flat Natural Adhesive 2.570"" (65.28mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Essentra Components - 28AH1309 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Essentra Components
28AH1309
Cable Fastener; Cable Clamp / Clip Type Essentra Components 28AH1309
CABLE FASTENER; CABLE CLAMP / CLIP TYPE:ADHESIVE BACKED FLAT CABLE CLAMP; INTERNAL DIAMETER:-; CABLE CLAMP / CLIP MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE CLAMP / CLIP COLOUR:NATURAL; EXTERNAL LENGTH:78.3MM; EXTERNAL WIDTH:18.8MM ROHS COMPLIANT: YES

CABLE FASTENER; CABLE CLAMP / CLIP TYPE:ADHESIVE BACKED FLAT CABLE CLAMP; INTERNAL DIAMETER:-; CABLE CLAMP / CLIP MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE CLAMP / CLIP COLOUR:NATURAL; EXTERNAL LENGTH:78.3MM; EXTERNAL WIDTH:18.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number TFCC-50-01 RPC2132-ND 28AH1309
Product Name Flat Cable Clamp - Adhesive Mount, Hinged, with Tension Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2691879 - RS Components, Ltd.
Specs
Diameter 0.236 inch (6 mm)
Material Polyethylene
View Details
Insulated Cable Clamp - 8131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Clamping Clip For Conduit Tubes - 8221058 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details