Essentra Components Cable Clamps - Screw Mount, U Style V-1000

Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet
Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, U Style - V-1000 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, U Style
V-1000
Cable Clamps - Screw Mount, U Style V-1000
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Supplier's Site
Cable Supports and Fasteners - RPC1280-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1280-ND
Cable Supports and Fasteners RPC1280-ND
"Cable Clip, U-Type Black Fastener 0.250"" (6.35mm)"

"Cable Clip, U-Type Black Fastener 0.250"" (6.35mm)"

Buy Now Datasheet
Screw Mount Cable Clamp, Blk, 0.25, Pvc; Cable Clamp / Clip Type Essentra Components - 86AH1109 - Newark, An Avnet Company
Chicago, IL, United States
Screw Mount Cable Clamp, Blk, 0.25, Pvc; Cable Clamp / Clip Type Essentra Components
86AH1109
Screw Mount Cable Clamp, Blk, 0.25, Pvc; Cable Clamp / Clip Type Essentra Components 86AH1109
SCREW MOUNT CABLE CLAMP, BLK, 0.25", PVC; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.25"; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:0.5" RoHS Compliant: Yes

SCREW MOUNT CABLE CLAMP, BLK, 0.25", PVC; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.25"; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:0.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number V-1000 RPC1280-ND 86AH1109
Product Name Cable Clamps - Screw Mount, U Style Cable Supports and Fasteners Screw Mount Cable Clamp, Blk, 0.25, Pvc; Cable Clamp / Clip Type Essentra Components
Material PVC; Polyvinyl Chloride PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data