Essentra Components Cable Supports and Fasteners WSLC-3-01

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.354"" L x 0.157"" H (8.99mm x 3.99mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.354"" L x 0.157"" H (8.99mm x 3.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC6259-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC6259-ND
Cable Supports and Fasteners RPC6259-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.354"" L x 0.157"" H (8.99mm x 3.99mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.354"" L x 0.157"" H (8.99mm x 3.99mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 15Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4929 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 15Mm; Cable Clamp / Clip Type Essentra Components
66AJ4929
Cable Clamp, Nylon 6.6, Natural, 15Mm; Cable Clamp / Clip Type Essentra Components 66AJ4929
CABLE CLAMP, NYLON 6.6, NATURAL, 15MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15mm; External Width:4mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 15MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15mm; External Width:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC6259-ND 66AJ4929
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 15Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8100 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
4 suppliers
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
P-Clips - 1440688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details