Essentra Components Cable Clamps - Screw Mount, U Style VM-1030

Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet
Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, U Style - VM-1030 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, U Style
VM-1030
Cable Clamps - Screw Mount, U Style VM-1030
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Supplier's Site
Cable Supports and Fasteners - RPC1460-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1460-ND
Cable Supports and Fasteners RPC1460-ND
"Cable Clip, U-Type Black Fastener 2.250"" (57.15mm)"

"Cable Clip, U-Type Black Fastener 2.250"" (57.15mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Black, 76.2Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4749 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Black, 76.2Mm; Cable Clamp / Clip Type Essentra Components
66AJ4749
Cable Clamp, Nylon 6.6, Black, 76.2Mm; Cable Clamp / Clip Type Essentra Components 66AJ4749
CABLE CLAMP, NYLON 6.6, BLACK, 76.2MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:57.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:76.2mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, BLACK, 76.2MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:57.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:76.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number VM-1030 RPC1460-ND 66AJ4749
Product Name Cable Clamps - Screw Mount, U Style Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Black, 76.2Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8154 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
P-Clips - 1440685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details