Essentra Components Flat Cable Clamp - Adhesive Mount, Hinged, with Tension TFCC-40-01

Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access and also offer tension for added cable stability
Request a Quote Datasheet
Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access and also offer tension for added cable stability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Adhesive Mount, Hinged, with Tension - TFCC-40-01 - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Adhesive Mount, Hinged, with Tension
TFCC-40-01
Flat Cable Clamp - Adhesive Mount, Hinged, with Tension TFCC-40-01
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access and also offer tension for added cable stability

For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access and also offer tension for added cable stability

Supplier's Site
Cable Supports and Fasteners - RPC1142-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1142-ND
Cable Supports and Fasteners RPC1142-ND
"Cable Clip, Flat Natural Adhesive 2.130"" (54.10mm)"

"Cable Clip, Flat Natural Adhesive 2.130"" (54.10mm)"

Buy Now Datasheet
Cable Clamp, Natural, Nylon 6.6, 67Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4684 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Natural, Nylon 6.6, 67Mm; Cable Clamp / Clip Type Essentra Components
66AJ4684
Cable Clamp, Natural, Nylon 6.6, 67Mm; Cable Clamp / Clip Type Essentra Components 66AJ4684
CABLE CLAMP, NATURAL, NYLON 6.6, 67MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:67mm RoHS Compliant: Yes

CABLE CLAMP, NATURAL, NYLON 6.6, 67MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:67mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number TFCC-40-01 RPC1142-ND 66AJ4684
Product Name Flat Cable Clamp - Adhesive Mount, Hinged, with Tension Cable Supports and Fasteners Cable Clamp, Natural, Nylon 6.6, 67Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7624 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
P-Clips - 1440666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details