"Cable Clip, Wire Saddle Natural Arrowhead 0.220"" L x 0.230"" H (5.59mm x 5.84mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 20.3MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:20.3mm; External Width:5mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC5425-ND | 66AJ4897 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 20.3Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |