Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
"Cable Clip, U-Type Black Fastener 1.380"" (35.05mm)"
SCREW MOUNT CABLE CLAMP, BLK, 1.38", PVC; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1.38"; Cable Clamp / Clip Material:PVC (Polyvinylchloride);
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | V-1011 | RPC2143-ND | 66AJ4729 |
| Product Name | Cable Clamps - Screw Mount, U Style | Cable Supports and Fasteners | Screw Mount Cable Clamp, Blk, 1.38, Pvc; Cable Clamp / Clip Type Essentra Components |
| Material | PVC; Polyvinyl Chloride | PVC; Polyvinyl Chloride (PVC) |