Essentra Components Wire Clip - Plastic, Adhesive Mount WCA007A

Description
An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely.
Description
An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely.

Suppliers

Company
Product
Description
Supplier Links
Wire Clip - Plastic, Adhesive Mount - WCA007A - Essentra Components
Erie, PA, USA
Wire Clip - Plastic, Adhesive Mount
WCA007A
Wire Clip - Plastic, Adhesive Mount WCA007A
An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely.

An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely.

Supplier's Site
Cable Clamp, Nylon 6.6, Natural, 26.8Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4757 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 26.8Mm; Cable Clamp / Clip Type Essentra Components
66AJ4757
Cable Clamp, Nylon 6.6, Natural, 26.8Mm; Cable Clamp / Clip Type Essentra Components 66AJ4757
CABLE CLAMP, NYLON 6.6, NATURAL, 26.8MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:26.8mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 26.8MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:26.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number WCA007A 66AJ4757
Product Name Wire Clip - Plastic, Adhesive Mount Cable Clamp, Nylon 6.6, Natural, 26.8Mm; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7635 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.625 inch (15.87 mm)
View Details
3 suppliers
Cable Clips & Clamps - 2479227 - RS Components, Ltd.
Specs
Diameter 0.039 inch (1 mm)
Material Tin Plated Copper
View Details