Essentra Components Cable Supports and Fasteners WSLT-03-2-01

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.640"" L x 0.550"" H (16.26mm x 13.97mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.640"" L x 0.550"" H (16.26mm x 13.97mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC5435-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5435-ND
Cable Supports and Fasteners RPC5435-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.640"" L x 0.550"" H (16.26mm x 13.97mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.640"" L x 0.550"" H (16.26mm x 13.97mm)"

Buy Now Datasheet
Cable Clamp, 22.4Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ4941 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 22.4Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ4941
Cable Clamp, 22.4Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ4941
CABLE CLAMP, 22.4MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:22.4mm RoHS Compliant: Yes

CABLE CLAMP, 22.4MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:22.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC5435-ND 66AJ4941
Product Name Cable Supports and Fasteners Cable Clamp, 22.4Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720824 - RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
Material Aluminum; Aluminium
View Details
Nylon Cable Clamp - 7628 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Beaded Ties Mounting Platform - 3750 - PennEngineering®
Specs
Type Adhesive Mount Clip
Material Polyethylene
View Details
2 suppliers