Essentra Components Cable Clamps - Screw Mount, Wire Harness WHC-125-01

Description
Our most popular cable clamps! Cables can be removed for wiring changes or replacements. Screw mount wire harness clips offer an excellent way to control bundles Sizes for bundles from 1/8 in to 1-1/2" Available in Natural and Black Colors UL94 V-2 Nylon 6/6 EXWHC2 style has a latch that can be locked and re-opened
Request a Quote Datasheet
Description
Our most popular cable clamps! Cables can be removed for wiring changes or replacements. Screw mount wire harness clips offer an excellent way to control bundles Sizes for bundles from 1/8 in to 1-1/2" Available in Natural and Black Colors UL94 V-2 Nylon 6/6 EXWHC2 style has a latch that can be locked and re-opened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, Wire Harness - WHC-125-01 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, Wire Harness
WHC-125-01
Cable Clamps - Screw Mount, Wire Harness WHC-125-01
Our most popular cable clamps! Cables can be removed for wiring changes or replacements. Screw mount wire harness clips offer an excellent way to control bundles Sizes for bundles from 1/8 in to 1-1/2" Available in Natural and Black Colors UL94 V-2 Nylon 6/6 EXWHC2 style has a latch that can be locked and re-opened

Our most popular cable clamps!
Cables can be removed for wiring changes or replacements.
Screw mount wire harness clips offer an excellent way to control bundles
Sizes for bundles from 1/8 in to 1-1/2"
Available in Natural and Black Colors
UL94 V-2 Nylon 6/6
EXWHC2 style has a latch that can be locked and re-opened

Supplier's Site
Cable Supports and Fasteners - RPC1150-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1150-ND
Cable Supports and Fasteners RPC1150-ND
"Cable Clip, P-Type Natural Fastener 0.125"" (3.18mm)"

"Cable Clip, P-Type Natural Fastener 0.125"" (3.18mm)"

Buy Now Datasheet
Cable Clamp, 19.1Mm, Nylon, Natural; Cable Clamp / Clip Type Essentra Components - 86AH1132 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 19.1Mm, Nylon, Natural; Cable Clamp / Clip Type Essentra Components
86AH1132
Cable Clamp, 19.1Mm, Nylon, Natural; Cable Clamp / Clip Type Essentra Components 86AH1132
CABLE CLAMP, 19.1MM, NYLON, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:8.4mm RoHS Compliant: Yes

CABLE CLAMP, 19.1MM, NYLON, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:8.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number WHC-125-01 RPC1150-ND 86AH1132
Product Name Cable Clamps - Screw Mount, Wire Harness Cable Supports and Fasteners Cable Clamp, 19.1Mm, Nylon, Natural; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8154 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 1022269 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Wire Saddle; Saddle clamp
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details