Essentra Components Cable Supports and Fasteners WS-A-1-01

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 0.190"" H (11.13mm x 4.83mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 0.190"" H (11.13mm x 4.83mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC2158-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC2158-ND
Cable Supports and Fasteners RPC2158-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 0.190"" H (11.13mm x 4.83mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" L x 0.190"" H (11.13mm x 4.83mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Essentra Components - 28AH1325 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Essentra Components
28AH1325
Cable Fastener; Cable Clamp / Clip Type Essentra Components 28AH1325
CABLE FASTENER; CABLE CLAMP / CLIP TYPE:PUSH MOUNT CABLE CLAMP; INTERNAL DIAMETER:-; CABLE CLAMP / CLIP MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE CLAMP / CLIP COLOUR:NATURAL; EXTERNAL LENGTH:15.9MM; EXTERNAL WIDTH:5.6MM; HEIGHT:13MM ROHS COMPLIANT: YES

CABLE FASTENER; CABLE CLAMP / CLIP TYPE:PUSH MOUNT CABLE CLAMP; INTERNAL DIAMETER:-; CABLE CLAMP / CLIP MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE CLAMP / CLIP COLOUR:NATURAL; EXTERNAL LENGTH:15.9MM; EXTERNAL WIDTH:5.6MM; HEIGHT:13MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC2158-ND 28AH1325
Product Name Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 268006 - RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
Material Polyamide 66
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details