Essentra Components Cable Supports and Fasteners WS-SE-B-2-01A

Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.400"" L x 0.450"" H (10.16mm x 11.43mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.400"" L x 0.450"" H (10.16mm x 11.43mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC5422-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5422-ND
Cable Supports and Fasteners RPC5422-ND
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.400"" L x 0.450"" H (10.16mm x 11.43mm)"

"Cable Clip, Wire Saddle on Base Natural Adhesive 0.400"" L x 0.450"" H (10.16mm x 11.43mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 15.9Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4892 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 15.9Mm; Cable Clamp / Clip Type Essentra Components
66AJ4892
Cable Clamp, Nylon 6.6, Natural, 15.9Mm; Cable Clamp / Clip Type Essentra Components 66AJ4892
CABLE CLAMP, NYLON 6.6, NATURAL, 15.9MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.9mm; Height:17.1mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 15.9MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.9mm; Height:17.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC5422-ND 66AJ4892
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 15.9Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8100 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
4 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 7884842 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.394 inch (10 mm)
Material Copper
View Details