Essentra Components Cable Supports and Fasteners WSLC-4-01

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.354"" L x 0.236"" H (8.99mm x 5.99mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.354"" L x 0.236"" H (8.99mm x 5.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC6260-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC6260-ND
Cable Supports and Fasteners RPC6260-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.354"" L x 0.236"" H (8.99mm x 5.99mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.354"" L x 0.236"" H (8.99mm x 5.99mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 15Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4930 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 15Mm; Cable Clamp / Clip Type Essentra Components
66AJ4930
Cable Clamp, Nylon 6.6, Natural, 15Mm; Cable Clamp / Clip Type Essentra Components 66AJ4930
CABLE CLAMP, NYLON 6.6, NATURAL, 15MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15mm; External Width:4mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 15MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15mm; External Width:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC6260-ND 66AJ4930
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 15Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8171 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
SB ® 50 Bolt on Cable Clamps - 5905-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details