Essentra Components Cable Supports and Fasteners WSLT-T-01A-19

Description
"Cable Clip, Wire Saddle Black Push In 0.410"" L x 0.220"" H (10.41mm x 5.59mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Black Push In 0.410"" L x 0.220"" H (10.41mm x 5.59mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC1293-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1293-ND
Cable Supports and Fasteners RPC1293-ND
"Cable Clip, Wire Saddle Black Push In 0.410"" L x 0.220"" H (10.41mm x 5.59mm)"

"Cable Clip, Wire Saddle Black Push In 0.410"" L x 0.220"" H (10.41mm x 5.59mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Black, 16.7Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4933 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Black, 16.7Mm; Cable Clamp / Clip Type Essentra Components
66AJ4933
Cable Clamp, Nylon 6.6, Black, 16.7Mm; Cable Clamp / Clip Type Essentra Components 66AJ4933
CABLE CLAMP, NYLON 6.6, BLACK, 16.7MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:16.7mm; External Width:5.1mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, BLACK, 16.7MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:16.7mm; External Width:5.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC1293-ND 66AJ4933
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Black, 16.7Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7627 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
4 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Cable Clips & Clamps - 1720825 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.374 inch (9.5 mm)
Material Aluminum; Aluminium
View Details